Vishay Intertechnology, Inc. Ceramic Capacitors A180J15C0GF5UAA

Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A180J15C0GF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A180J15C0GF5UAA-ND
Ceramic Capacitors A180J15C0GF5UAA-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

18pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - A180J15C0GF5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A180J15C0GF5UAA
Ceramic Capacitors A180J15C0GF5UAA
CAP CER 18PF 50V C0G/NP0 AXIAL

CAP CER 18PF 50V C0G/NP0 AXIAL

Supplier's Site Datasheet
Cap,ceramic,18Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K8787 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,18Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K8787
Cap,ceramic,18Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K8787
CAP,Ceramic,18pF,25V DC,5-% Tol,5+% Tol

CAP,Ceramic,18pF,25VDC,5-% Tol,5+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A180J15C0GF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A180J15C0GF5UAA
Capacitors - Ceramic Capacitors A180J15C0GF5UAA
CAP CER 18PF 50V C0G/NP0 AXIAL

CAP CER 18PF 50V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A180J15C0GF5UAA-ND A180J15C0GF5UAA 89K8787 A180J15C0GF5UAA
Product Name Ceramic Capacitors Ceramic Capacitors Cap,ceramic,18Pf,25Vdc,5-% Tol,5+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 106K100CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details