Vishay Intertechnology, Inc. Ceramic Capacitors A180J15C0GF5TAA

Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A180J15C0GF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A180J15C0GF5TAA-ND
Ceramic Capacitors A180J15C0GF5TAA-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

18pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A180J15C0GF5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A180J15C0GF5TAA
Capacitors - Ceramic Capacitors A180J15C0GF5TAA
CAP CER 18PF 50V C0G/NP0 AXIAL

CAP CER 18PF 50V C0G/NP0 AXIAL

Supplier's Site
Cap,ceramic,18Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K8786 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,18Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K8786
Cap,ceramic,18Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K8786
CAP,Ceramic,18pF,25V DC,5-% Tol,5+% Tol

CAP,Ceramic,18pF,25VDC,5-% Tol,5+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A180J15C0GF5TAA-ND A180J15C0GF5TAA 89K8786
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,18Pf,25Vdc,5-% Tol,5+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers