Vishay Intertechnology, Inc. Ceramic Capacitors A153Z15Y5VF5UAA

Description
0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial
Request a Quote Datasheet
Description
0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A153Z15Y5VF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A153Z15Y5VF5UAA-ND
Ceramic Capacitors A153Z15Y5VF5UAA-ND
0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial

0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial

Buy Now Datasheet
Ceramic Capacitors - A153Z15Y5VF5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A153Z15Y5VF5UAA
Ceramic Capacitors A153Z15Y5VF5UAA
CAP CER 0.015UF 50V Y5V AXIAL

CAP CER 0.015UF 50V Y5V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number A153Z15Y5VF5UAA-ND A153Z15Y5VF5UAA
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M22G470J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers