Vishay Intertechnology, Inc. Ceramic Capacitors A153M15X7RK5TAA

Description
0.015µF ±20% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.015µF ±20% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A153M15X7RK5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A153M15X7RK5TAA-ND
Ceramic Capacitors A153M15X7RK5TAA-ND
0.015µF ±20% 200V Ceramic Capacitor X7R Axial

0.015µF ±20% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A153M15X7RK5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A153M15X7RK5TAA
Ceramic Capacitors A153M15X7RK5TAA
CAP CER 0.015UF 200V X7R AXIAL

CAP CER 0.015UF 200V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number A153M15X7RK5TAA-ND A153M15X7RK5TAA
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G560J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1854964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details