Vishay Intertechnology, Inc. Ceramic Capacitors A153K15X7RF5TAA

Description
0.015µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.015µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1104PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1104PHTR-ND
Ceramic Capacitors 1104PHTR-ND
0.015µF ±10% 50V Ceramic Capacitor X7R Axial

0.015µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A153K15X7RF5TAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
A153K15X7RF5TAA
Capacitors - Ceramic Capacitors A153K15X7RF5TAA
CAP CER 0.015UF 50V X7R AXIAL

CAP CER 0.015UF 50V X7R AXIAL

Supplier's Site
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, Axial; Capacitance Vishay - 95C0850 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, Axial; Capacitance Vishay
95C0850
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, Axial; Capacitance Vishay 95C0850
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, AXIAL; Capacitance:15000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, AXIAL; Capacitance:15000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1104PHTR-ND A153K15X7RF5TAA 95C0850
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.015Uf 50V, X7R, 10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details