Vishay Intertechnology, Inc. Ceramic Capacitors A152M15X7RF5UAA

Description
1500pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
1500pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A152M15X7RF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A152M15X7RF5UAA-ND
Ceramic Capacitors A152M15X7RF5UAA-ND
1500pF ±20% 50V Ceramic Capacitor X7R Axial

1500pF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A152M15X7RF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A152M15X7RF5UAA
Capacitors - Ceramic Capacitors A152M15X7RF5UAA
CAP CER 1500PF 50V X7R AXIAL

CAP CER 1500PF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number A152M15X7RF5UAA-ND A152M15X7RF5UAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details