Vishay Intertechnology, Inc. Ceramic Capacitors A152K20C0GH5UAA

Description
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A152K20C0GH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A152K20C0GH5UAA-ND
Ceramic Capacitors A152K20C0GH5UAA-ND
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

1500pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor,ceramic,1.5Nf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 89K8748 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Nf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
89K8748
Capacitor,ceramic,1.5Nf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 89K8748
Capacitor,Ceramic,1. 5nF,100VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1.5nF,100VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A152K20C0GH5UAA-ND 89K8748
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Nf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details