Vishay Intertechnology, Inc. Ceramic Capacitors A152J15C0GF5UAA

Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A152J15C0GF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A152J15C0GF5UAA-ND
Ceramic Capacitors A152J15C0GF5UAA-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A152J15C0GF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A152J15C0GF5UAA
Capacitors - Ceramic Capacitors A152J15C0GF5UAA
CAP CER 1500PF 50V C0G/NP0 AXIAL

CAP CER 1500PF 50V C0G/NP0 AXIAL

Supplier's Site
Cap,ceramic,1500Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K8731 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,1500Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K8731
Cap,ceramic,1500Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K8731
CAP,Ceramic,1500pF,2 5VDC,5-% Tol,5+% Tol

CAP,Ceramic,1500pF,25VDC,5-% Tol,5+% Tol

Supplier's Site
Ceramic Capacitors - A152J15C0GF5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A152J15C0GF5UAA
Ceramic Capacitors A152J15C0GF5UAA
CAP CER 1500PF 50V C0G/NP0 AXIAL

CAP CER 1500PF 50V C0G/NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A152J15C0GF5UAA-ND A152J15C0GF5UAA 89K8731 A152J15C0GF5UAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,1500Pf,25Vdc,5-% Tol,5+% Tol Vishay Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers