Vishay Intertechnology, Inc. Ceramic Capacitors A151K15X7RL5UAA

Description
150pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
150pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A151K15X7RL5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A151K15X7RL5UAA-ND
Ceramic Capacitors A151K15X7RL5UAA-ND
150pF ±10% 500V Ceramic Capacitor X7R Axial

150pF ±10% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A151K15X7RL5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A151K15X7RL5UAA
Capacitors - Ceramic Capacitors A151K15X7RL5UAA
CAP CER 150PF 500V X7R AXIAL

CAP CER 150PF 500V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A151K15X7RL5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A151K15X7RL5UAA
Ceramic Capacitors A151K15X7RL5UAA
CAP CER 150PF 500V X7R AXIAL

CAP CER 150PF 500V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number A151K15X7RL5UAA-ND A151K15X7RL5UAA A151K15X7RL5UAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers