Vishay Intertechnology, Inc. Ceramic Capacitors A151K15X7RK5TAA

Description
150pF ±10% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
150pF ±10% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A151K15X7RK5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A151K15X7RK5TAA-ND
Ceramic Capacitors A151K15X7RK5TAA-ND
150pF ±10% 200V Ceramic Capacitor X7R Axial

150pF ±10% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A151K15X7RK5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A151K15X7RK5TAA
Ceramic Capacitors A151K15X7RK5TAA
CAP CER 150PF 200V X7R AXIAL

CAP CER 150PF 200V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A151K15X7RK5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A151K15X7RK5TAA
Capacitors - Ceramic Capacitors A151K15X7RK5TAA
CAP CER 150PF 200V X7R AXIAL

CAP CER 150PF 200V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A151K15X7RK5TAA-ND A151K15X7RK5TAA A151K15X7RK5TAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPB250KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers