Vishay Intertechnology, Inc. Ceramic Capacitors A151J15C0GF5UAA

Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A151J15C0GF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A151J15C0GF5UAA-ND
Ceramic Capacitors A151J15C0GF5UAA-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

150pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Cap,ceramic,150Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K8699 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,150Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K8699
Cap,ceramic,150Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K8699
CAP,Ceramic,150pF,25 VDC,5-% Tol,5+% Tol

CAP,Ceramic,150pF,25VDC,5-% Tol,5+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A151J15C0GF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A151J15C0GF5UAA
Capacitors - Ceramic Capacitors A151J15C0GF5UAA
CAP CER 150PF 50V C0G/NP0 AXIAL

CAP CER 150PF 50V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A151J15C0GF5UAA-ND 89K8699 A151J15C0GF5UAA
Product Name Ceramic Capacitors Cap,ceramic,150Pf,25Vdc,5-% Tol,5+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers