Vishay Intertechnology, Inc. Ceramic Capacitors A151J15C0GF5TAA

Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1002PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1002PHTR-ND
Ceramic Capacitors 1002PHTR-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

150pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitor 150Pf 50V, C0G, 5%, Axial; Capacitance Vishay - 95C0848 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 50V, C0G, 5%, Axial; Capacitance Vishay
95C0848
Ceramic Capacitor 150Pf 50V, C0G, 5%, Axial; Capacitance Vishay 95C0848
CERAMIC CAPACITOR 150PF 50V, C0G, 5%, AXIAL; Capacitance:150pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 50V, C0G, 5%, AXIAL; Capacitance:150pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - A151J15C0GF5TAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
A151J15C0GF5TAA
Capacitors - Ceramic Capacitors A151J15C0GF5TAA
CAP CER 150PF 50V C0G/NP0 AXIAL

CAP CER 150PF 50V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1002PHTR-ND 95C0848 A151J15C0GF5TAA
Product Name Ceramic Capacitors Ceramic Capacitor 150Pf 50V, C0G, 5%, Axial; Capacitance Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details