Vishay Intertechnology, Inc. 15pF 100V Capacitor A150J15C0GH5TAA

Description
Cap Ceramic 15pF 100V C0G 5% Axial 125°C T/R Product overview: A150J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A150J15C0GH5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 15pF 100V C0G 5% Axial 125°C T/R Product overview: A150J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A150J15C0GH5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15pF 100V Capacitor
60-A150J15C0GH5TAA
15pF 100V Capacitor 60-A150J15C0GH5TAA
Cap Ceramic 15pF 100V C0G 5% Axial 125°C T/R Product overview: A150J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A150J15C0GH5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 15pF 100V C0G 5% Axial 125°C T/R Product overview: A150J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A150J15C0GH5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1012PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1012PHCT-ND
Ceramic Capacitors 1012PHCT-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

15pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 1012PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1012PHTR-ND
Ceramic Capacitors 1012PHTR-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

15pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor, 15Pf, 100V, Axial Rohs Compliant Vishay - 73AJ1729 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 15Pf, 100V, Axial Rohs Compliant Vishay
73AJ1729
Capacitor, 15Pf, 100V, Axial Rohs Compliant Vishay 73AJ1729
CAPACITOR, 15PF, 100V, AXIAL ROHS COMPLIANT: YES

CAPACITOR, 15PF, 100V, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-A150J15C0GH5TAA 1012PHCT-ND 73AJ1729
Product Name 15pF 100V Capacitor Ceramic Capacitors Capacitor, 15Pf, 100V, Axial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details