Vishay Intertechnology, Inc. Ceramic Capacitors A150J15C0GF5TAA

Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A150J15C0GF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A150J15C0GF5TAA-ND
Ceramic Capacitors A150J15C0GF5TAA-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

15pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A150J15C0GF5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A150J15C0GF5TAA
Capacitors - Ceramic Capacitors A150J15C0GF5TAA
CAP CER 15PF 50V C0G/NP0 AXIAL

CAP CER 15PF 50V C0G/NP0 AXIAL

Supplier's Site
Cap,ceramic,15Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K8692 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,15Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K8692
Cap,ceramic,15Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K8692
CAP,Ceramic,15pF,25V DC,5-% Tol,5+% Tol

CAP,Ceramic,15pF,25VDC,5-% Tol,5+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A150J15C0GF5TAA-ND A150J15C0GF5TAA 89K8692
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,15Pf,25Vdc,5-% Tol,5+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details