0.012µF ±20% 50V Ceramic Capacitor X7R Axial
Capacitor,Ceramic,12
CAP CER 0.012UF 50V X7R AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | A123M15X7RF5UAA-ND | 89K8677 | A123M15X7RF5UAA |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,12Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0120 microF | 0.0120 microF | |
| Capacitance Tolerance | 20 (+/- %) |