Vishay Intertechnology, Inc. Ceramic Capacitors A122M15X7RF5TAA

Description
1200pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
1200pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A122M15X7RF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A122M15X7RF5TAA-ND
Ceramic Capacitors A122M15X7RF5TAA-ND
1200pF ±20% 50V Ceramic Capacitor X7R Axial

1200pF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A122M15X7RF5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A122M15X7RF5TAA
Capacitors - Ceramic Capacitors A122M15X7RF5TAA
CAP CER 1200PF 50V X7R AXIAL

CAP CER 1200PF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number A122M15X7RF5TAA-ND A122M15X7RF5TAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitor - Multilayer - CK06BX105K - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details