Vishay Intertechnology, Inc. Ceramic Capacitors A122J20C0GK5TAA

Description
1200pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
1200pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A122J20C0GK5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A122J20C0GK5TAA-ND
Ceramic Capacitors A122J20C0GK5TAA-ND
1200pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

1200pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor,ceramic,1.2Nf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 89K8641 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.2Nf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
89K8641
Capacitor,ceramic,1.2Nf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 89K8641
Capacitor,Ceramic,1. 2nF,200VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1.2nF,200VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - A122J20C0GK5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A122J20C0GK5TAA
Ceramic Capacitors A122J20C0GK5TAA
CAP CER 1200PF 200V C0G/NP0 AXL

CAP CER 1200PF 200V C0G/NP0 AXL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number A122J20C0GK5TAA-ND 89K8641 A122J20C0GK5TAA
Product Name Ceramic Capacitors Capacitor,ceramic,1.2Nf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1833231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details