1µF ±10% 50V Ceramic Capacitor X7R Axial
1µF ±10% 50V Ceramic Capacitor X7R Axial
A 50V 1UF 10% X7R AMMO E3 AUTO
CAP, 1UF, 50V, MLCC, AXIAL ROHS COMPLIANT: YES
A 50V 1UF 10% X7R AMMO E3 AUTO
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-A105K20X7RF5UAAPCT-ND | A105K20X7RF5UAAP | 92AH3949 | A105K20X7RF5UAAP |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 1Uf, 50V, Mlcc, Axial Rohs Compliant Vishay | Ceramic Capacitors |
| Applications | Automotive | Automotive; Automotive | Automotive | |
| Operating Temperature | -55 to 160 C (-67 to 320 F) | -55 to 160 C (-67 to 320 F) | -55 to 160 C (-67 to 320 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |