Vishay Intertechnology, Inc. Ceramic Capacitors A104K20X7RH5UAA

Description
0.1µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A104K20X7RH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A104K20X7RH5UAA-ND
Ceramic Capacitors A104K20X7RH5UAA-ND
0.1µF ±10% 100V Ceramic Capacitor X7R Axial

0.1µF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A104K20X7RH5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A104K20X7RH5UAA
Ceramic Capacitors A104K20X7RH5UAA
CAP CER 0.1UF 100V X7R AXIAL

CAP CER 0.1UF 100V X7R AXIAL

Supplier's Site Datasheet
Cap,ceramic,100000Pf,20Vdc,10-% Tol,10+% Tol Vishay - 89K8586 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,100000Pf,20Vdc,10-% Tol,10+% Tol Vishay
89K8586
Cap,ceramic,100000Pf,20Vdc,10-% Tol,10+% Tol Vishay 89K8586
CAP,Ceramic,100000pF ,20VDC,10-% Tol,10+% Tol

CAP,Ceramic,100000pF,20VDC,10-% Tol,10+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A104K20X7RH5UAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
A104K20X7RH5UAA
Capacitors - Ceramic Capacitors A104K20X7RH5UAA
CAP CER 0.1UF 100V X7R AXIAL

CAP CER 0.1UF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A104K20X7RH5UAA-ND A104K20X7RH5UAA 89K8586 A104K20X7RH5UAA
Product Name Ceramic Capacitors Ceramic Capacitors Cap,ceramic,100000Pf,20Vdc,10-% Tol,10+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C11AH160J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers