Vishay Intertechnology, Inc. Ceramic Capacitors A104K15X7RF5UAA

Description
0.1µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-A104K15X7RF5UAATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A104K15X7RF5UAATB-ND
Ceramic Capacitors 56-A104K15X7RF5UAATB-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Axial

0.1µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 56-A104K15X7RF5UAACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A104K15X7RF5UAACT-ND
Ceramic Capacitors 56-A104K15X7RF5UAACT-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Axial

0.1µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Singapore, Singapore
0.1uF 50V Capacitor
60-A104K15X7RF5UAA
0.1uF 50V Capacitor 60-A104K15X7RF5UAA
Cap Ceramic 0.1uF 50V X7R 10% Axial 125°C Ammo Product overview: A104K15X7RF5UAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A104K15X7RF5UAA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V X7R 10% Axial 125°C Ammo Product overview: A104K15X7RF5UAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A104K15X7RF5UAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - A104K15X7RF5UAA - 1010914-A104K15X7RF5UAA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - A104K15X7RF5UAA
1010914-A104K15X7RF5UAA
Ceramic Capacitors - A104K15X7RF5UAA 1010914-A104K15X7RF5UAA
Manufacturer: Vishay Win Source Part Number: 1010914-A104K15X7RF5 UAA Packaging: AMMO PACKAGE Voltage Rating: 50V Applications: General Purpose Mounting: Through Hole Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1010914-A104K15X7RF5UAA
Packaging: AMMO PACKAGE
Voltage Rating: 50V
Applications: General Purpose
Mounting: Through Hole
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Vishay - 89K8584 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Vishay
89K8584
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Vishay 89K8584
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-A104K15X7RF5UAATB-ND 60-A104K15X7RF5UAA 1010914-A104K15X7RF5UAA 89K8584
Product Name Ceramic Capacitors 0.1uF 50V Capacitor Ceramic Capacitors - A104K15X7RF5UAA Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C0603C472K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers