Vishay Intertechnology, Inc. Ceramic Capacitors A104K15X7RF5TAA

Description
0.1µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1109PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1109PHTR-ND
Ceramic Capacitors 1109PHTR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Axial

0.1µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 1109PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1109PHCT-ND
Ceramic Capacitors 1109PHCT-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Axial

0.1µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Singapore, Singapore
100nF 50V Capacitor
60-A104K15X7RF5TAA
100nF 50V Capacitor 60-A104K15X7RF5TAA
Cap Ceramic 100nF 50V X7R 10% Axial MLCC Product overview: A104K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A104K15X7RF5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 100nF 50V X7R 10% Axial MLCC Product overview: A104K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A104K15X7RF5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - A104K15X7RF5TAA - 802991-A104K15X7RF5TAA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - A104K15X7RF5TAA
802991-A104K15X7RF5TAA
Ceramic Capacitors - A104K15X7RF5TAA 802991-A104K15X7RF5TAA
Manufacturer: Vishay BC Components Win Source Part Number: 802991-A104K15X7RF5T AA Packaging: Reel Mounting Style: Through Hole Applications: Use For General Capacitance: 0.1μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Style: Straight Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm) Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 7,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay BC Components
Win Source Part Number: 802991-A104K15X7RF5TAA
Packaging: Reel
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 0.1μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Style: Straight
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm)
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 7,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Vishay - 95C0843 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Vishay
95C0843
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Vishay 95C0843
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial, Full Reel; Capacitance Vishay - 27X7649 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial, Full Reel; Capacitance Vishay
27X7649
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial, Full Reel; Capacitance Vishay 27X7649
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - A104K15X7RF5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A104K15X7RF5TAA
Ceramic Capacitors A104K15X7RF5TAA
CAP CER 0.1UF 50V X7R AXIAL

CAP CER 0.1UF 50V X7R AXIAL

Supplier's Site Datasheet
CAPACITOR; CERAMIC; CAP .1UF; TOL+10% ;AXIAL L; VOL-RTG 50V - 70122957 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP .1UF; TOL+10% ;AXIAL L; VOL-RTG 50V
70122957
CAPACITOR; CERAMIC; CAP .1UF; TOL+10% ;AXIAL L; VOL-RTG 50V 70122957
Multilayer Ceramic Dipped Axial Capacitors

Multilayer Ceramic Dipped Axial Capacitors

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1109PHTR-ND 60-A104K15X7RF5TAA 802991-A104K15X7RF5TAA 95C0843 A104K15X7RF5TAA 70122957
Product Name Ceramic Capacitors 100nF 50V Capacitor Ceramic Capacitors - A104K15X7RF5TAA Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Vishay Ceramic Capacitors CAPACITOR; CERAMIC; CAP .1UF; TOL+10% ;AXIAL L; VOL-RTG 50V
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details