10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial
A 50V 10NF -20/ % Y5V AMMO E3
CAP CER 10000PF 50V Y5V AXIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | A103Z15Y5VF5UAA-ND | 89K8582 | A103Z15Y5VF5UAA |
| Product Name | Ceramic Capacitors | A 50V 10Nf -20/ % Y5V Ammo E3 Vishay | Ceramic Capacitors |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | |
| WVDC | 50 volts | 50 volts |