Vishay Intertechnology, Inc. Ceramic Capacitors A103M15X7RF5TAA

Description
10000pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-A103M15X7RF5TAATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A103M15X7RF5TAATR-ND
Ceramic Capacitors 56-A103M15X7RF5TAATR-ND
10000pF ±20% 50V Ceramic Capacitor X7R Axial

10000pF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 56-A103M15X7RF5TAACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A103M15X7RF5TAACT-ND
Ceramic Capacitors 56-A103M15X7RF5TAACT-ND
10000pF ±20% 50V Ceramic Capacitor X7R Axial

10000pF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A103M15X7RF5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A103M15X7RF5TAA
Capacitors - Ceramic Capacitors A103M15X7RF5TAA
CAP CER 10000PF 50V X7R AXIAL

CAP CER 10000PF 50V X7R AXIAL

Supplier's Site
Capacitor,ceramic,10000Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Vishay - 64J7416 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Vishay
64J7416
Capacitor,ceramic,10000Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Vishay 64J7416
Capacitor,Ceramic,10 000pF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,10000pF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-A103M15X7RF5TAATR-ND A103M15X7RF5TAA 64J7416
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,10000Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details