Vishay Intertechnology, Inc. Ceramic Capacitors A103K15X7RF5UAA

Description
10000pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-A103K15X7RF5UAACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A103K15X7RF5UAACT-ND
Ceramic Capacitors 56-A103K15X7RF5UAACT-ND
10000pF ±10% 50V Ceramic Capacitor X7R Axial

10000pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 56-A103K15X7RF5UAATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A103K15X7RF5UAATB-ND
Ceramic Capacitors 56-A103K15X7RF5UAATB-ND
10000pF ±10% 50V Ceramic Capacitor X7R Axial

10000pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor, 10000Pf, 50V, Axial Rohs Compliant Vishay - 73AJ1674 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 10000Pf, 50V, Axial Rohs Compliant Vishay
73AJ1674
Capacitor, 10000Pf, 50V, Axial Rohs Compliant Vishay 73AJ1674
CAPACITOR, 10000PF, 50V, AXIAL ROHS COMPLIANT: YES

CAPACITOR, 10000PF, 50V, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-A103K15X7RF5UAACT-ND 73AJ1674
Product Name Ceramic Capacitors Capacitor, 10000Pf, 50V, Axial Rohs Compliant Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details