The Ceramic Capacitor 0.01µF (10,000 pF) with a voltage rating of 50V is an axial leaded multilayer ceramic capacitor designed for automotive applications. It features an X7R dielectric with a capacitance tolerance of ±10%. The capacitor is AEC-Q200 qualified, ensuring high reliability for automotive use. It operates within a temperature range of -55 °C to +160 °C, making it suitable for high-temperature environments. The component is compliant with the RoHS directive and is packaged in a full reel for convenient handling. The leads are made of tinned copper clad steel, and the coating is a flame-retardant epoxy resin. This capacitor is ideal for applications requiring compact size and high capacitance.
Win Source Part Number: 1360085-A103K15X7RF5
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: A
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8532.24.0040
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Straight
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 10%, X7R, Axial Leaded Product overview: A103K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 uF, 50 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01 uF, 50 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A103K15X7RF5TAA can be used for catalog matching and distributor lookup.
10000pF ±10% 50V Ceramic Capacitor X7R Axial
10000pF ±10% 50V Ceramic Capacitor X7R Axial
Multilayer Ceramic Dipped Axial Capacitors
CERAMIC CAPACITOR 0.01UF 50V, X7R, 10%, AXIAL; Capacitance:10000pF;
CERAMIC CAPACITOR 0.01UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:10000pF;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360085-A103K15X7RF5TAA | 60-A103K15X7RF5TAA | 1103PHTR-ND | 70122958 | 95C0840 |
| Product Name | Capacitors - Ceramic Capacitors | 0.01 uF 50 V Capacitor | Ceramic Capacitors | CAPACITOR; CERAMIC; CAP .01UF; TOL+-10%; AXIAL L; VOL-RTG 50V | Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial; Capacitance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |