Vishay Intertechnology, Inc. Ceramic Capacitors A102K15X7RF5UAA

Description
1000pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-A102K15X7RF5UAATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A102K15X7RF5UAATB-ND
Ceramic Capacitors 56-A102K15X7RF5UAATB-ND
1000pF ±10% 50V Ceramic Capacitor X7R Axial

1000pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 56-A102K15X7RF5UAACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A102K15X7RF5UAACT-ND
Ceramic Capacitors 56-A102K15X7RF5UAACT-ND
CAP CER 1000PF 50V X7R AXIAL

CAP CER 1000PF 50V X7R AXIAL

Buy Now Datasheet
Cap,ceramic,1000Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K8544 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,1000Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K8544
Cap,ceramic,1000Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K8544
CAP,Ceramic,1000pF,1 5VDC,10-% Tol,10+% Tol

CAP,Ceramic,1000pF,15VDC,10-% Tol,10+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A102K15X7RF5UAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
A102K15X7RF5UAA
Capacitors - Ceramic Capacitors A102K15X7RF5UAA
CAP CER 1000PF 50V X7R AXIAL

CAP CER 1000PF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-A102K15X7RF5UAATB-ND 89K8544 A102K15X7RF5UAA
Product Name Ceramic Capacitors Cap,ceramic,1000Pf,15Vdc,10-% Tol,10+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitor, Ceramic;1000pF;Multilayer;Radial;200WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186292 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details