Vishay Intertechnology, Inc. Ceramic Capacitors A102J20C0GH5UAA

Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A102J20C0GH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A102J20C0GH5UAA-ND
Ceramic Capacitors A102J20C0GH5UAA-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Cap,ceramic,1000Pf,100Vdc,5-% Tol,5+% Tol Vishay - 89K8536 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,1000Pf,100Vdc,5-% Tol,5+% Tol Vishay
89K8536
Cap,ceramic,1000Pf,100Vdc,5-% Tol,5+% Tol Vishay 89K8536
CAP,Ceramic,1000pF,1 00VDC,5-% Tol,5+% Tol

CAP,Ceramic,1000pF,100VDC,5-% Tol,5+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A102J20C0GH5UAA-ND 89K8536
Product Name Ceramic Capacitors Cap,ceramic,1000Pf,100Vdc,5-% Tol,5+% Tol Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers