Vishay Intertechnology, Inc. Ceramic Capacitors A102J15C0GF5UAA

Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A102J15C0GF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A102J15C0GF5UAA-ND
Ceramic Capacitors A102J15C0GF5UAA-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - A102J15C0GF5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A102J15C0GF5UAA
Ceramic Capacitors A102J15C0GF5UAA
CAP CER 1000PF 50V C0G/NP0 AXIAL

CAP CER 1000PF 50V C0G/NP0 AXIAL

Supplier's Site Datasheet
Cap,ceramic,1000Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K8534 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,1000Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K8534
Cap,ceramic,1000Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K8534
CAP,Ceramic,1000pF,2 5VDC,5-% Tol,5+% Tol

CAP,Ceramic,1000pF,25VDC,5-% Tol,5+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A102J15C0GF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A102J15C0GF5UAA
Capacitors - Ceramic Capacitors A102J15C0GF5UAA
CAP CER 1000PF 50V C0G/NP0 AXIAL

CAP CER 1000PF 50V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A102J15C0GF5UAA-ND A102J15C0GF5UAA 89K8534 A102J15C0GF5UAA
Product Name Ceramic Capacitors Ceramic Capacitors Cap,ceramic,1000Pf,25Vdc,5-% Tol,5+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers