Vishay Intertechnology, Inc. 0.001uF 50V Capacitor A102J15C0GF5TAA

Description
Cap Ceramic 0.001uF 50V C0G 5% Axial 125°C T/R Product overview: A102J15C0GF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A102J15C0GF5TAA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.001uF 50V C0G 5% Axial 125°C T/R Product overview: A102J15C0GF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A102J15C0GF5TAA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 1000pF 50V, C0G, 5%, Axial from Vishay is designed for general-purpose applications. It features a capacitance value of 1000pF with a voltage rating of 50V DC and a tolerance of ±5%. The capacitor utilizes a C0G dielectric, known for its stability and low loss characteristics, making it suitable for applications requiring precise capacitance values. The axial leaded design allows for easy integration into various circuit layouts. The operating temperature range for this capacitor is -55 °C to +125 °C, ensuring reliable performance in diverse environmental conditions. The product is compliant with RoHS standards, indicating it is free from hazardous substances. This capacitor is ideal for applications such as temperature compensation, coupling, and decoupling in electronic circuits.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 1000pF 50V, C0G, 5%, Axial from Vishay is designed for general-purpose applications. It features a capacitance value of 1000pF with a voltage rating of 50V DC and a tolerance of ±5%. The capacitor utilizes a C0G dielectric, known for its stability and low loss characteristics, making it suitable for applications requiring precise capacitance values. The axial leaded design allows for easy integration into various circuit layouts. The operating temperature range for this capacitor is -55 °C to +125 °C, ensuring reliable performance in diverse environmental conditions. The product is compliant with RoHS standards, indicating it is free from hazardous substances. This capacitor is ideal for applications such as temperature compensation, coupling, and decoupling in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.001uF 50V Capacitor
60-A102J15C0GF5TAA
0.001uF 50V Capacitor 60-A102J15C0GF5TAA
Cap Ceramic 0.001uF 50V C0G 5% Axial 125°C T/R Product overview: A102J15C0GF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A102J15C0GF5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 50V C0G 5% Axial 125°C T/R Product overview: A102J15C0GF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A102J15C0GF5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1010PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010PHTR-ND
Ceramic Capacitors 1010PHTR-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 1010PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010PHCT-ND
Ceramic Capacitors 1010PHCT-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8313354 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8313354
MLCCs - Multilayer Ceramic Capacitors 8313354
Vishay A102J15C0GF5TAA

Vishay A102J15C0GF5TAA

Supplier's Site
Ceramic Capacitor 1000Pf 50V, C0G, 5%, Axial; Capacitance Vishay - 05C3804 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 5%, Axial; Capacitance Vishay
05C3804
Ceramic Capacitor 1000Pf 50V, C0G, 5%, Axial; Capacitance Vishay 05C3804
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, AXIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, AXIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay - 27X7646 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay
27X7646
Ceramic Capacitor 1000Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay 27X7646
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, AXIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, AXIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; CERAMIC; CAP 1000PF; TOL+-5%; AXIAL L; VOL-RTG 50V - 70122961 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP 1000PF; TOL+-5%; AXIAL L; VOL-RTG 50V
70122961
CAPACITOR; CERAMIC; CAP 1000PF; TOL+-5%; AXIAL L; VOL-RTG 50V 70122961
Multilayer Ceramic Dipped Axial Capacitors

Multilayer Ceramic Dipped Axial Capacitors

Supplier's Site
Ceramic Capacitors - A102J15C0GF5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A102J15C0GF5TAA
Ceramic Capacitors A102J15C0GF5TAA
CAP CER 1000PF 50V C0G/NP0 AXIAL

CAP CER 1000PF 50V C0G/NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-A102J15C0GF5TAA 1010PHTR-ND 8313354 05C3804 70122961 A102J15C0GF5TAA
Product Name 0.001uF 50V Capacitor Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 1000Pf 50V, C0G, 5%, Axial; Capacitance Vishay CAPACITOR; CERAMIC; CAP 1000PF; TOL+-5%; AXIAL L; VOL-RTG 50V Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH330J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers