Vishay Intertechnology, Inc. Ceramic Capacitors A101M15X7RK5UAA

Description
100pF ±20% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
100pF ±20% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A101M15X7RK5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A101M15X7RK5UAA-ND
Ceramic Capacitors A101M15X7RK5UAA-ND
100pF ±20% 200V Ceramic Capacitor X7R Axial

100pF ±20% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A101M15X7RK5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A101M15X7RK5UAA
Ceramic Capacitors A101M15X7RK5UAA
CAP CER 100PF 200V X7R AXIAL

CAP CER 100PF 200V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A101M15X7RK5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A101M15X7RK5UAA
Capacitors - Ceramic Capacitors A101M15X7RK5UAA
CAP CER 100PF 200V X7R AXIAL

CAP CER 100PF 200V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A101M15X7RK5UAA-ND A101M15X7RK5UAA A101M15X7RK5UAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1912926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details