Vishay Intertechnology, Inc. Ceramic Capacitors A101K15X7RL5UAA

Description
100pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
100pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A101K15X7RL5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A101K15X7RL5UAA-ND
Ceramic Capacitors A101K15X7RL5UAA-ND
100pF ±10% 500V Ceramic Capacitor X7R Axial

100pF ±10% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A101K15X7RL5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A101K15X7RL5UAA
Capacitors - Ceramic Capacitors A101K15X7RL5UAA
CAP CER 100PF 500V X7R AXIAL

CAP CER 100PF 500V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A101K15X7RL5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A101K15X7RL5UAA
Ceramic Capacitors A101K15X7RL5UAA
CAP CER 100PF 500V X7R AXIAL

CAP CER 100PF 500V X7R AXIAL

Supplier's Site Datasheet
Capacitor,ceramic,100Pf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K8522 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K8522
Capacitor,ceramic,100Pf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K8522
Capacitor,Ceramic,10 0pF,500VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,100pF,500VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A101K15X7RL5UAA-ND A101K15X7RL5UAA A101K15X7RL5UAA 89K8522
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,100Pf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers