100pF ±10% 50V Ceramic Capacitor X7R Axial
CAP CER 100PF 50V X7R AXIAL
CAP,Ceramic,100pF,15
CAP CER 100PF 50V X7R AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | A101K15X7RF5UAA-ND | A101K15X7RF5UAA | 89K8516 | A101K15X7RF5UAA |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap,ceramic,100Pf,15Vdc,10-% Tol,10+% Tol Vishay | Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts |