Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors A101J15C0GF5UAAP

Description
A 50V 100pF +-5% C0G AMMO e3 Auto
Request a Quote Datasheet
Description
A 50V 100pF +-5% C0G AMMO e3 Auto
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2107748 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2107748
MLCCs - Multilayer Ceramic Capacitors 2107748
A 50V 100pF +-5% C0G AMMO e3 Auto

A 50V 100pF +-5% C0G AMMO e3 Auto

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2107749 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2107749
MLCCs - Multilayer Ceramic Capacitors 2107749
A 50V 100pF +-5% C0G AMMO e3 Auto

A 50V 100pF +-5% C0G AMMO e3 Auto

Supplier's Site
Ceramic Capacitors - 56-A101J15C0GF5UAAPCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A101J15C0GF5UAAPCT-ND
Ceramic Capacitors 56-A101J15C0GF5UAAPCT-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 56-A101J15C0GF5UAAPTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A101J15C0GF5UAAPTB-ND
Ceramic Capacitors 56-A101J15C0GF5UAAPTB-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Cap, 100Pf, 50V, Mlcc, Axial Rohs Compliant Vishay - 92AH3942 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, Axial Rohs Compliant Vishay
92AH3942
Cap, 100Pf, 50V, Mlcc, Axial Rohs Compliant Vishay 92AH3942
CAP, 100PF, 50V, MLCC, AXIAL ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2107748 56-A101J15C0GF5UAAPCT-ND 92AH3942
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 50V, Mlcc, Axial Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 160 C (-67 to 320 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details