Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200 ohm, CHASSIS MOUNT 9T8201C3

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200 ohm, CHASSIS MOUNT - 9T8201C3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200 ohm, CHASSIS MOUNT
9T8201C3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200 ohm, CHASSIS MOUNT 9T8201C3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T8201C3
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200 ohm, CHASSIS MOUNT
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 70 ohms
View Details