Vishay Precision Group Conductive Plastic Potentiometer, 10Kohm, 20%; Track Resistance Vishay 962-0001

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:± 20%; Product Range:962 Series; Potentiometer Mounting:-; Shaft Diameter:- RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:± 20%; Product Range:962 Series; Potentiometer Mounting:-; Shaft Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 10Kohm, 20%; Track Resistance Vishay - 20M3286 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm, 20%; Track Resistance Vishay
20M3286
Conductive Plastic Potentiometer, 10Kohm, 20%; Track Resistance Vishay 20M3286
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:± 20%; Product Range:962 Series; Potentiometer Mounting:-; Shaft Diameter:- RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:± 20%; Product Range:962 Series; Potentiometer Mounting:-; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20M3286
Product Name Conductive Plastic Potentiometer, 10Kohm, 20%; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details