Vishay Precision Group Potentiometer, Conductive Plastic, 5Kohm, 20%; Track Resistance Vishay 961-0001

Description
POTENTIOMETER, CONDUCTIVE PLASTIC, 5KOHM, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:± 20%; Product Range:961 Series; Potentiometer Mounting:-; Shaft Diameter:- RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, CONDUCTIVE PLASTIC, 5KOHM, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:± 20%; Product Range:961 Series; Potentiometer Mounting:-; Shaft Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Conductive Plastic, 5Kohm, 20%; Track Resistance Vishay - 20M3285 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Conductive Plastic, 5Kohm, 20%; Track Resistance Vishay
20M3285
Potentiometer, Conductive Plastic, 5Kohm, 20%; Track Resistance Vishay 20M3285
POTENTIOMETER, CONDUCTIVE PLASTIC, 5KOHM, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:± 20%; Product Range:961 Series; Potentiometer Mounting:-; Shaft Diameter:- RoHS Compliant: Yes

POTENTIOMETER, CONDUCTIVE PLASTIC, 5KOHM, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:± 20%; Product Range:961 Series; Potentiometer Mounting:-; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20M3285
Product Name Potentiometer, Conductive Plastic, 5Kohm, 20%; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers