The 94SVPD825X0035E7 is an aluminum polymer capacitor from Lingto Electronic Limited, designed for surface mount applications. It features a capacitance of 8.2 µF with a tolerance of ±20% and a maximum voltage rating of 35 V. The operating temperature range is broad, from -55 °C to +125 °C, making it suitable for demanding environments. This capacitor is particularly noted for its improved performance in damp heat conditions, rated for 1000 hours at 85 °C and 85% relative humidity. It supports lead-free reflow soldering, which is essential for modern manufacturing processes. The capacitor also exhibits low equivalent series resistance (ESR) and low leakage current, enhancing its reliability in smoothing circuits for vehicle-mounted and industrial equipment. Engineers considering this component should note its endurance specifications, which indicate that it can maintain its performance within ±20% of its rated capacitance after 2000 hours at maximum rated voltage and temperature. The 94SVPD825X0035E7 is a suitable choice for applications requiring stable performance under high temperature and humidity conditions.
8.2µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 70mOhm 2000 Hrs @ 125°C
8.2uF 35V 8x6.9 125 SMD
CAP ALUM POLY 8.2UF 20% 35V SMD
CAP ALUM POLY 8.2UF 20% 35V SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1880-2-ND | 15N6514 | 94SVPD825X0035E7 | 94SVPD825X0035E7 |
| Product Name | Aluminum - Polymer Capacitors | 8.2Uf 35V 8X6.9 125 Smd Vishay | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 8.2 microF | 8.2 microF | 8.2 microF |