Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors 94SVPD476X0035F12

Description
47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 718-1878-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
718-1878-1-ND
Aluminum - Polymer Capacitors 718-1878-1-ND
47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 125°C

47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 718-1878-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
718-1878-6-ND
Aluminum - Polymer Capacitors 718-1878-6-ND
47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 125°C

47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 718-1878-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
718-1878-2-ND
Aluminum - Polymer Capacitors 718-1878-2-ND
47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 125°C

47µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 94SVPD476X0035F12 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
94SVPD476X0035F12
Aluminum - Polymer Capacitors 94SVPD476X0035F12
CAP ALUM POLY 47UF 20% 35V SMD

CAP ALUM POLY 47UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 94SVPD476X0035F12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
94SVPD476X0035F12
Capacitors - Aluminum - Polymer Capacitors 94SVPD476X0035F12
CAP ALUM POLY 47UF 20% 35V SMD

CAP ALUM POLY 47UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1878-1-ND 718-1878-6-ND 94SVPD476X0035F12 94SVPD476X0035F12
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713202 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers