Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors 94SVP337X0010E12

Description
330µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 718-1869-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
718-1869-2-ND
Aluminum - Polymer Capacitors 718-1869-2-ND
330µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 2000 Hrs @ 105°C

330µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 94SVP337X0010E12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
94SVP337X0010E12
Capacitors - Aluminum - Polymer Capacitors 94SVP337X0010E12
CAP ALUM POLY 330UF 20% 10V SMD

CAP ALUM POLY 330UF 20% 10V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 94SVP337X0010E12 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
94SVP337X0010E12
Aluminum - Polymer Capacitors 94SVP337X0010E12
CAP ALUM POLY 330UF 20% 10V SMD

CAP ALUM POLY 330UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-1869-2-ND 94SVP337X0010E12 94SVP337X0010E12
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers