3.3µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 280mOhm 1000 Hrs @ 105°C
CAP ALUM POLY 3.3UF 20% 16V SMD
CAP ALUM POLY 3.3UF 20% 16V SMD
3.3uF 16V 4x5.5 105 SMD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 94SVP335X0016A5-ND | 94SVP335X0016A5 | 94SVP335X0016A5 | 83K8138 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | 3.3Uf 16V 4X5.5 105 Smd Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |