Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors 94SVP277X0010F8

Description
220µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 94SVP277X0010F8-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
94SVP277X0010F8-ND
Aluminum - Polymer Capacitors 94SVP277X0010F8-ND
220µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C

220µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 94SVP277X0010F8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
94SVP277X0010F8
Capacitors - Aluminum - Polymer Capacitors 94SVP277X0010F8
CAP ALUM POLY 220UF 20% 10V SMD

CAP ALUM POLY 220UF 20% 10V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 94SVP277X0010F8 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
94SVP277X0010F8
Aluminum - Polymer Capacitors 94SVP277X0010F8
CAP ALUM POLY 220UF 20% 10V SMD

CAP ALUM POLY 220UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 94SVP277X0010F8-ND 94SVP277X0010F8 94SVP277X0010F8
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details