Vishay Precision Group Tantulum Capacitors 93026-56KS

Description
DLA 93026 SuperTan® Wet Tantalum Capacitors
Request a Quote Datasheet
Description
DLA 93026 SuperTan® Wet Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-93026-56KS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-93026-56KS
Tantulum Capacitors 3148-93026-56KS
DLA 93026 SuperTan® Wet Tantalum Capacitors

DLA 93026 SuperTan® Wet Tantalum Capacitors

Supplier's Site Datasheet
Tantalum Capacitors - 718-93026-56KS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-93026-56KS-ND
Tantalum Capacitors 718-93026-56KS-ND
ST150-125T4KI

ST150-125T4KI

Buy Now Datasheet
Tantalum Capacitor, 150Uf, 50V, 1.6 Ohm, 0.1, Axial; Capacitance Vishay - 73H5776 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 50V, 1.6 Ohm, 0.1, Axial; Capacitance Vishay
73H5776
Tantalum Capacitor, 150Uf, 50V, 1.6 Ohm, 0.1, Axial; Capacitance Vishay 73H5776
TANTALUM CAPACITOR, 150UF, 50V, 1.6 OHM, 0.1, AXIAL; Capacitance:150µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:2.75A; Product Length:28.6mmRoHS Compliant: No

TANTALUM CAPACITOR, 150UF, 50V, 1.6 OHM, 0.1, AXIAL; Capacitance:150µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:2.75A; Product Length:28.6mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3148-93026-56KS 718-93026-56KS-ND 73H5776
Product Name Tantulum Capacitors Tantalum Capacitors Tantalum Capacitor, 150Uf, 50V, 1.6 Ohm, 0.1, Axial; Capacitance Vishay
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tray; Tray Bulk
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Tantalum Capacitors - 1814544 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details