Vishay Precision Group Tantalum Capacitors 93026-53KS

Description
ST10-125T1KI
Request a Quote Datasheet
Description
ST10-125T1KI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-93026-53KS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-93026-53KS-ND
Tantalum Capacitors 718-93026-53KS-ND
ST10-125T1KI

ST10-125T1KI

Buy Now Datasheet
Tantulum Capacitors - 3148-93026-53KS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-93026-53KS
Tantulum Capacitors 3148-93026-53KS
DLA 93026 SuperTan® Wet Tantalum Capacitors

DLA 93026 SuperTan® Wet Tantalum Capacitors

Supplier's Site Datasheet
Capacitor Wet Tant, 10Uf, 125V, 10%, Axial; Capacitance Vishay - 56P4733 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tant, 10Uf, 125V, 10%, Axial; Capacitance Vishay
56P4733
Capacitor Wet Tant, 10Uf, 125V, 10%, Axial; Capacitance Vishay 56P4733
CAPACITOR WET TANT, 10UF, 125V, 10%, AXIAL; Capacitance:10µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5.5ohm; Failure Rate:-; Ripple Current:1.05A; Product Diameter:5.56mm RoHS Compliant: No

CAPACITOR WET TANT, 10UF, 125V, 10%, AXIAL; Capacitance:10µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5.5ohm; Failure Rate:-; Ripple Current:1.05A; Product Diameter:5.56mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-93026-53KS-ND 3148-93026-53KS 56P4733
Product Name Tantalum Capacitors Tantulum Capacitors Capacitor Wet Tant, 10Uf, 125V, 10%, Axial; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole
Packing Method Bulk Tray; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 6933820 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 1UF, 35V, 20% - 70186208 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers