Vishay Precision Group Tantalum Capacitors 93026-51KS

Description
ST150-100T3KI
Request a Quote Datasheet
Description
ST150-100T3KI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-93026-51KS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-93026-51KS-ND
Tantalum Capacitors 718-93026-51KS-ND
ST150-100T3KI

ST150-100T3KI

Buy Now Datasheet
Tantulum Capacitors - 3148-93026-51KS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-93026-51KS
Tantulum Capacitors 3148-93026-51KS
DLA 93026 SuperTan® Wet Tantalum Capacitors

DLA 93026 SuperTan® Wet Tantalum Capacitors

Supplier's Site Datasheet
Capacitor Wet Tantalum, 150Uf, 100V, 10%, Axial; Capacitance Vishay - 56P4730 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tantalum, 150Uf, 100V, 10%, Axial; Capacitance Vishay
56P4730
Capacitor Wet Tantalum, 150Uf, 100V, 10%, Axial; Capacitance Vishay 56P4730
CAPACITOR WET TANTALUM, 150UF, 100V, 10%, AXIAL; Capacitance:150µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No

CAPACITOR WET TANTALUM, 150UF, 100V, 10%, AXIAL; Capacitance:150µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:2.1A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-93026-51KS-ND 3148-93026-51KS 56P4730
Product Name Tantalum Capacitors Tantulum Capacitors Capacitor Wet Tantalum, 150Uf, 100V, 10%, Axial; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole
Packing Method Bulk Tray; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Tantalum Capacitors - 1814612 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers