Vishay Precision Group Tantulum Capacitors 93026-49KS

Description
DLA 93026 SuperTan® Wet Tantalum Capacitors
Request a Quote Datasheet
Description
DLA 93026 SuperTan® Wet Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-93026-49KS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-93026-49KS
Tantulum Capacitors 3148-93026-49KS
DLA 93026 SuperTan® Wet Tantalum Capacitors

DLA 93026 SuperTan® Wet Tantalum Capacitors

Supplier's Site Datasheet
Capacitor Wet Tantalum, 15Uf, 100V, 10%, Axial; Capacitance Vishay - 56P4729 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tantalum, 15Uf, 100V, 10%, Axial; Capacitance Vishay
56P4729
Capacitor Wet Tantalum, 15Uf, 100V, 10%, Axial; Capacitance Vishay 56P4729
CAPACITOR WET TANTALUM, 15UF, 100V, 10%, AXIAL; Capacitance:15µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3.5ohm; Failure Rate:-; Ripple Current:1.05A; Product Diameter:5.56mm RoHS Compliant: No

CAPACITOR WET TANTALUM, 15UF, 100V, 10%, AXIAL; Capacitance:15µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3.5ohm; Failure Rate:-; Ripple Current:1.05A; Product Diameter:5.56mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 3148-93026-49KS 56P4729
Product Name Tantulum Capacitors Capacitor Wet Tantalum, 15Uf, 100V, 10%, Axial; Capacitance Vishay
Electrolytic Capacitors Tantalum
Packing Method Tray; Tray
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers