DLA 93026 SuperTan® Wet Tantalum Capacitors
TANTALUM CAPACITOR, 470UF, 75V, 0.9 OHM, 0.1, AXIAL; Capacitance:470µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.9ohm; Failure Rate:-; Ripple Current:2.75A; Product Height:- RoHS Compliant: No
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3148-93026-48KS | 718-93026-48KS-ND | 93026-48KS | 35H6374 | 93026-48KS |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 470Uf, 75V, 0.9 Ohm, 0.1, Axial; Capacitance Vishay | Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Packing Method | Tray; Tray | Bulk | Bulk; Bulk | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial | Through Hole; Through Hole |