Vishay Precision Group Tantulum Capacitors 93026-46KS

Description
DLA 93026 SuperTan® Wet Tantalum Capacitors
Request a Quote Datasheet
Description
DLA 93026 SuperTan® Wet Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-93026-46KS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-93026-46KS
Tantulum Capacitors 3148-93026-46KS
DLA 93026 SuperTan® Wet Tantalum Capacitors

DLA 93026 SuperTan® Wet Tantalum Capacitors

Supplier's Site Datasheet
Tantalum Capacitors - 718-93026-46KS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-93026-46KS-ND
Tantalum Capacitors 718-93026-46KS-ND
ST110-75T2KI

ST110-75T2KI

Buy Now Datasheet
Tantalum Capacitor, 110Uf, 75V, 1.3 Ohm, 0.1, Axial; Capacitance Vishay - 95H7151 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 110Uf, 75V, 1.3 Ohm, 0.1, Axial; Capacitance Vishay
95H7151
Tantalum Capacitor, 110Uf, 75V, 1.3 Ohm, 0.1, Axial; Capacitance Vishay 95H7151
TANTALUM CAPACITOR, 110UF, 75V, 1.3 OHM, 0.1, AXIAL; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:-; Ripple Current:1.65A; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 110UF, 75V, 1.3 OHM, 0.1, AXIAL; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:-; Ripple Current:1.65A; Product Height:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3148-93026-46KS 718-93026-46KS-ND 95H7151
Product Name Tantulum Capacitors Tantalum Capacitors Tantalum Capacitor, 110Uf, 75V, 1.3 Ohm, 0.1, Axial; Capacitance Vishay
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tray; Tray Bulk
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814708 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details