Vishay Precision Group Capacitor Wet Tantalum, 33Uf, 75V, 10%, Axial; Capacitance Vishay 93026-45KS.

Description
CAPACITOR WET TANTALUM, 33UF, 75V, 10%, AXIAL; Capacitance:33µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:2.5ohm; Series Name:93026 RoHS Compliant: No
Description
CAPACITOR WET TANTALUM, 33UF, 75V, 10%, AXIAL; Capacitance:33µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:2.5ohm; Series Name:93026 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Wet Tantalum, 33Uf, 75V, 10%, Axial; Capacitance Vishay - 30AC6063 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tantalum, 33Uf, 75V, 10%, Axial; Capacitance Vishay
30AC6063
Capacitor Wet Tantalum, 33Uf, 75V, 10%, Axial; Capacitance Vishay 30AC6063
CAPACITOR WET TANTALUM, 33UF, 75V, 10%, AXIAL; Capacitance:33µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:2.5ohm; Series Name:93026 RoHS Compliant: No

CAPACITOR WET TANTALUM, 33UF, 75V, 10%, AXIAL; Capacitance:33µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:2.5ohm; Series Name:93026 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC6063
Product Name Capacitor Wet Tantalum, 33Uf, 75V, 10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details