Vishay Precision Group Tantalum Capacitors 93026-44KS

Description
ST560-60T4KI
Request a Quote Datasheet
Description
ST560-60T4KI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-93026-44KS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-93026-44KS-ND
Tantalum Capacitors 718-93026-44KS-ND
ST560-60T4KI

ST560-60T4KI

Buy Now Datasheet
Tantulum Capacitors - 3148-93026-44KS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-93026-44KS
Tantulum Capacitors 3148-93026-44KS
DLA 93026 SuperTan® Wet Tantalum Capacitors

DLA 93026 SuperTan® Wet Tantalum Capacitors

Supplier's Site Datasheet
Tantalum Capacitor, 560Uf, 60V, Axial 10%; Capacitance Vishay - 56P4721 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 560Uf, 60V, Axial 10%; Capacitance Vishay
56P4721
Tantalum Capacitor, 560Uf, 60V, Axial 10%; Capacitance Vishay 56P4721
TANTALUM CAPACITOR, 560UF, 60V, AXIAL 10%; Capacitance:560µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 560UF, 60V, AXIAL 10%; Capacitance:560µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-93026-44KS-ND 3148-93026-44KS 56P4721
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitor, 560Uf, 60V, Axial 10%; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole
Packing Method Bulk Tray; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814546 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details