Vishay Precision Group Tantulum Capacitors 93026-40KS

Description
DLA 93026 SuperTan® Wet Tantalum Capacitors
Request a Quote Datasheet
Description
DLA 93026 SuperTan® Wet Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-93026-40KS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-93026-40KS
Tantulum Capacitors 3148-93026-40KS
DLA 93026 SuperTan® Wet Tantalum Capacitors

DLA 93026 SuperTan® Wet Tantalum Capacitors

Supplier's Site Datasheet
Tantalum Capacitors - 718-93026-40KS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-93026-40KS-ND
Tantalum Capacitors 718-93026-40KS-ND
ST680-50T4KI

ST680-50T4KI

Buy Now Datasheet
Tantalum Capacitor, 680Uf, 50V, 0.7 Ohm, 0.1, Axial; Capacitance Vishay - 83H8350 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 680Uf, 50V, 0.7 Ohm, 0.1, Axial; Capacitance Vishay
83H8350
Tantalum Capacitor, 680Uf, 50V, 0.7 Ohm, 0.1, Axial; Capacitance Vishay 83H8350
TANTALUM CAPACITOR, 680UF, 50V, 0.7 OHM, 0.1, AXIAL; Capacitance:680µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.7ohm; Failure Rate:-; Ripple Current:2.75A; Product Length:35.7mmRoHS Compliant: No

TANTALUM CAPACITOR, 680UF, 50V, 0.7 OHM, 0.1, AXIAL; Capacitance:680µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.7ohm; Failure Rate:-; Ripple Current:2.75A; Product Length:35.7mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3148-93026-40KS 718-93026-40KS-ND 83H8350
Product Name Tantulum Capacitors Tantalum Capacitors Tantalum Capacitor, 680Uf, 50V, 0.7 Ohm, 0.1, Axial; Capacitance Vishay
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tray; Tray Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details